FINE TWEEZER, 135MM, STAINLESS STEEL; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:135mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 81Y2118 |
| Product Name | Fine Tweezer, 135Mm, Stainless Steel; Tweezer Type Aven |