PRECISION TWEEZER, 130MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Length:5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01N4764 |
| Product Name | Precision Tweezer, 130Mm; Tweezer Type Aven |