TWEEZER TIPS, GENERAL PURPOSE; No. of Tweezers:6; Tweezer Set Contents:General Purpose Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:-; Tweezer Tip Material:Stainless Steel Tip; Tweezer Type:General Purpose RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92N3666 |
| Product Name | Tweezer Tips, General Purpose; No. Of Tweezers Aven |