HEMOSTAT, CURVED, 6IN; Scissor Type:Hemostat; Blade Length - Metric:-; Overall Length - Metric:152.4mm; Blade Length - Imperial:-; Overall Length - Imperial:6"; Handle Material:-; Product Range:-; Overall Length:6" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 26R8896 |
| Product Name | Hemostat, Curved, 6In; Scissor Type Aven |