STEEL FORCEPS, STRAIGHT TIP, 6IN; Jaw Type:Straight Nose, Serrated Jaw; Material:Stainless Steel; Overall Length - Imperial:6"; Overall Length - Metric:152.4mm; Product Range:-; Length:6"; Tip / Nozzle Style:Straight RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50N042 |
| Product Name | Steel Forceps, Straight Tip, 6In; Jaw Type Aven |