HEMOSTAT. STRAIGHT TIP, 5IN; Jaw Type:Straight Nose, Serrated Jaw; Material:Stainless Steel; Overall Length - Imperial:5"; Overall Length - Metric:127mm; Product Range:-; Length:5"; Tip / Nozzle Style:Straight RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50N040 |
| Product Name | Hemostat. Straight Tip, 5In; Jaw Type Aven |