ELECTRICIAN SCISSOR W/ WIRE STRIP SLOT; Scissor Type:Electrician; Blade Length - Metric:-; Overall Length - Metric:152.4mm; Blade Length - Imperial:-; Overall Length - Imperial:6"; Handle Material:Plastic; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 40AH0815 |
| Product Name | Electrician Scissor W/ Wire Strip Slot; Scissor Type Aven |