SCISSOR, ELECTRICIAN, 2IN; Scissor Type:Electrician; Blade Length - Metric:50.8mm; Overall Length - Metric:127mm; Blade Length - Imperial:2"; Overall Length - Imperial:5"; Handle Material:-; Product Range:-; Blade Length:2" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10N313 |
| Product Name | Scissor, Electrician, 2In; Scissor Type Aven |