ELECTRICIAN SCISSOR W/ WIRE STRIPPER; Scissor Type:Electrician; Blade Length - Metric:50.8mm; Overall Length - Metric:127mm; Blade Length - Imperial:2"; Overall Length - Imperial:5"; Handle Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 40AH0814 |
| Product Name | Electrician Scissor W/ Wire Stripper; Scissor Type Aven |