PIN INSERTION/EXTRACTION TOOL FOR D-SUBS; Cutter Type:Tapered; Overall Length:130mm; Cut Type:Semi Flush; Cutting Capacity Max:1.1mm; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA
PIN INSERTION/EXTRACTION TOOL FOR D-SUBS; Cutter Type:Tapered; Overall Length:130mm; Cut Type:Semi Flush; Cutting Capacity Max:1.1mm; Cutting Edge Hardness:-; Product Range:- RoHS Compliant: NA