Aven Inc. Pliers 10351

Description
"Combination Pliers Flat Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 243-1437-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Serrated 8.00"" (203.2mm)"

"Combination Pliers Flat Nose Serrated 8.00"" (203.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 243-1437-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Ignition Slip Joint - Vinyl Grips - 518A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details