The Wire Stripper from Aven is designed for professional use, accommodating wire gauges from 24 AWG to 12 AWG. It features a spring-loaded mechanism that simplifies the stripping process by automatically holding the wire and cutting the insulation cleanly, leaving bare wire ready for connection. The tool is equipped with non-slip grips for enhanced comfort during use and is constructed with tempered high-carbon steel blades, ensuring durability for thousands of cuts. Additionally, it includes a built-in safety shield and a peg hole for convenient storage options. This wire stripper is suitable for various applications, including home, automotive, and audio/video wiring.
WIRE STRIPPER, 24 AWG TO 12 AWG; Stripping Capacity AWG:24AWG to 12AWG; Stripping Capacity Metric:0.51mm to 2.05mm; For Use With:Professional Grade Wires; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23AJ4884 |
| Product Name | Wire Stripper, 24 Awg To 12 Awg; Stripping Capacity Awg Aven |