Aven Tools Unclassified - 10105A 10105A

Description
Manufacturer: Aven Tools Win Source Part Number: 904930-10105A Features: Tool Single Level Stripper, Multiple Presets For 12 ~ 24 AWG Package: Box Family Name: 10105 Categories: Tools ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8203.20.6060
Request a Quote Datasheet
Description
Manufacturer: Aven Tools Win Source Part Number: 904930-10105A Features: Tool Single Level Stripper, Multiple Presets For 12 ~ 24 AWG Package: Box Family Name: 10105 Categories: Tools ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8203.20.6060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 10105A - 904930-10105A - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 10105A
904930-10105A
Unclassified - 10105A 904930-10105A
Manufacturer: Aven Tools Win Source Part Number: 904930-10105A Features: Tool Single Level Stripper, Multiple Presets For 12 ~ 24 AWG Package: Box Family Name: 10105 Categories: Tools ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8203.20.6060

Manufacturer: Aven Tools
Win Source Part Number: 904930-10105A
Features: Tool Single Level Stripper, Multiple Presets For 12 ~ 24 AWG
Package: Box
Family Name: 10105
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8203.20.6060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 904930-10105A
Product Name Unclassified - 10105A
Unlock Full Specs
to access all available technical data