Avel Lindberg, Inc. LC Series LC80/24/12

Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet
Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Series - LC80/24/12 - Avel Lindberg, Inc.
New Milford, CT, USA
LC Series
LC80/24/12
LC Series LC80/24/12
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
  • Isolated from input to output and to the case.
  • Cost effective.
  • Aluminum enclosure.
  • Constructed to a high standard to tolerate adverse environmental conditions.
  • Durable for vehicular applications.
  • Supports battery supply variations.
  • Particularly well suited for supplying power from a battery source to radio communication equipment and modems.
  • Capable of supplying transmit current for radios.
  • 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage.
  • Remote low power switch on all units except LC40 series-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number LC80/24/12
Product Name LC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications High Current, Vehicular
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 13.4 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details