Avel Lindberg, Inc. LC Series LC100/24/24

Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet
Description
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Series - LC100/24/24 - Avel Lindberg, Inc.
New Milford, CT, USA
LC Series
LC100/24/24
LC Series LC100/24/24
Isolated from input to output and to the case. Cost effective. Aluminum enclosure. Constructed to a high standard to tolerate adverse environmental conditions. Durable for vehicular applications. Supports battery supply variations. Particularly well suited for supplying power from a battery source to radio communication equipment and modems. Capable of supplying transmit current for radios. 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage. Remote low power switch on all units except LC40 series-can also be wired for direct connection. Fully protected.
  • Isolated from input to output and to the case.
  • Cost effective.
  • Aluminum enclosure.
  • Constructed to a high standard to tolerate adverse environmental conditions.
  • Durable for vehicular applications.
  • Supports battery supply variations.
  • Particularly well suited for supplying power from a battery source to radio communication equipment and modems.
  • Capable of supplying transmit current for radios.
  • 100- and 200-Watt units have high and low voltage windows for shutoff, to protect the equipment being supplied from overvoltage damage.
  • Remote low power switch on all units except LC40 series-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number LC100/24/24
Product Name LC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications High Current, Vehicular
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 23.5 to 24.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-20-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details