Avel Lindberg, Inc. HC Series HC350/24/48

Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet
Description
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Series - HC350/24/48 - Avel Lindberg, Inc.
New Milford, CT, USA
HC Series
HC350/24/48
HC Series HC350/24/48
Wide input range. Continuous current ratings. Fully isolated, input-to-output and to chassis. Resin filled (except HC350/24/12, which is fan-cooled) Supports battery supply variations. Extremely rugged and well suited for marine and other demanding environments. High tolerance for shock and vibration. Remote low power switch-can also be wired for direct connection. Fully protected.
  • Wide input range.
  • Continuous current ratings.
  • Fully isolated, input-to-output and to chassis.
  • Resin filled (except HC350/24/12, which is fan-cooled)
  • Supports battery supply variations.
  • Extremely rugged and well suited for marine and other demanding environments.
  • High tolerance for shock and vibration.
  • Remote low power switch-can also be wired for direct connection.
  • Fully protected.
Supplier's Site Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Supplies
Product Number HC350/24/48
Product Name HC Series
Type DC-DC Converter
Form Factor Wall Mount
Applications Marine
Features Resin Filled
Operating Temperature -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details