AvaLAN Wireless Systems, Inc. 900 MHz Omnidirectional 2.5 dBi Antenna AW2-900

Description
High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
Datasheet
Description
High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Omnidirectional 2.5 dBi Antenna - AW2-900 - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Omnidirectional 2.5 dBi Antenna
AW2-900
900 MHz Omnidirectional 2.5 dBi Antenna AW2-900
High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount

High RF output power provides maximum foliage or wall penetration.

  • 2.5 dBi gain perpendicular to antenna
  • Rubber-coated and flexible
  • Swivel mount
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Antennas
Product Number AW2-900
Product Name 900 MHz Omnidirectional 2.5 dBi Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 900.0 MHz
Gain 2.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4335PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers