AvaLAN Wireless Systems, Inc. 900 MHz Directional 15 dBi Yagi Antenna AW15-900

Description
Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
Datasheet
Description
Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Directional 15 dBi Yagi Antenna - AW15-900 - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Directional 15 dBi Yagi Antenna
AW15-900
900 MHz Directional 15 dBi Yagi Antenna AW15-900
Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable

Does not interfere with Wi-Fi networks, VLAN extensions supported.

  • 15 dBi gain
  • 39” long by 14” high
  • Wall mount with 1’ RF cable
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Antennas
Product Number AW15-900
Product Name 900 MHz Directional 15 dBi Yagi Antenna
Applications Modem or Wireless Network
Pattern Type Directional
Primary Frequency Range 900.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP20-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers