Autotronics, Inc. "B" Brake

Description
DE-ENERGIZED Output Shaft Free ENERGIZED Output Shaft Braked to Housing PART NUMBER CODE Example: B-4-1 B - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Output Shaft Free ENERGIZED Output Shaft Braked to Housing PART NUMBER CODE Example: B-4-1 B - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"B" Brake
"B" Brake
DE-ENERGIZED Output Shaft Free ENERGIZED Output Shaft Braked to Housing PART NUMBER CODE Example: B-4-1 B - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Output Shaft Free
ENERGIZED
Output Shaft Braked to Housing
PART NUMBER CODE
Example: B-4-1
B - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brakes
Product Name "B" Brake
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
8mm Bore With Keyway of 3mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3150 inch (8 mm)
Diameter 1.25 inch (31.8 mm)
View Details
B10-18 Replacement Magnetic Particle Brake - B10-18 - Placid Industries, Inc.
Specs
Voltage 18 volts
Diameter 2.36 to 2.36 inch (59.94 to 60 mm)
View Details
MDB-N Electromagnetic Multiple-Disk Brake -  - jbj Techniques Limited
Specs
Torque 13 to 826 Ft-lbs (17.63 to 1120 N-m)
Speed 600 to 1800 rpm
Voltage 24 volts
View Details