Autotrol Corporation Permanent Magnet Synchronous AC Gear Motor Model 525

Description
Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft configurations. Customized output shafts are also available to fit your specific applications. AC Gear Motor - Model 525 Features Stamped steel motor and gear housing Industry standard mounting Impedance protected UL, CSA recognized Class F or N insulation system Standard "fast on" terminals Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2, 2.57, 2.97, 3.2, 3.75, 5, 5.35, 20, 72 Lubrication: Permanently lubricated Insulation System Class F / Class N - FAST ON Terminal Class A - Leaded Coil Electrical Termination Positions Clock Positions: 12:00, 12:30, 3:00, 9:00
Description
Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft configurations. Customized output shafts are also available to fit your specific applications. AC Gear Motor - Model 525 Features Stamped steel motor and gear housing Industry standard mounting Impedance protected UL, CSA recognized Class F or N insulation system Standard "fast on" terminals Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2, 2.57, 2.97, 3.2, 3.75, 5, 5.35, 20, 72 Lubrication: Permanently lubricated Insulation System Class F / Class N - FAST ON Terminal Class A - Leaded Coil Electrical Termination Positions Clock Positions: 12:00, 12:30, 3:00, 9:00

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Synchronous AC Gear Motor - Model 525 - Autotrol Corporation
Crystal Lake, IL, USA
Permanent Magnet Synchronous AC Gear Motor
Model 525
Permanent Magnet Synchronous AC Gear Motor Model 525
Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft configurations. Customized output shafts are also available to fit your specific applications. AC Gear Motor - Model 525 Features Stamped steel motor and gear housing Industry standard mounting Impedance protected UL, CSA recognized Class F or N insulation system Standard "fast on" terminals Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2, 2.57, 2.97, 3.2, 3.75, 5, 5.35, 20, 72 Lubrication: Permanently lubricated Insulation System Class F / Class N - FAST ON Terminal Class A - Leaded Coil Electrical Termination Positions Clock Positions: 12:00, 12:30, 3:00, 9:00

Autotrol’s New High Performance Gear Motor

Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft configurations. Customized output shafts are also available to fit your specific applications.

AC Gear Motor - Model 525 Features

  • Stamped steel motor and gear housing
  • Industry standard mounting
  • Impedance protected
  • UL, CSA recognized
  • Class F or N insulation system
  • Standard "fast on" terminals

Specifications

Rated Torque
Running 525 inoz at 1 rpm
Starting 360 inoz at 1 rpm

Rotor Speed
900 rpm at 60 Hz

Rotation
CW, CCW or Bi-directional

Electrical
Voltage AC: 24V 115V 230V
Frequency Hz: 50 60 50/60
Power input: 4 watts

Available Speeds
RPM: 1, 2, 2.57, 2.97, 3.2, 3.75, 5, 5.35, 20, 72

Lubrication:
Permanently lubricated

Insulation System
Class F / Class N - FAST ON Terminal
Class A - Leaded Coil

Electrical Termination Positions
Clock Positions: 12:00, 12:30, 3:00, 9:00

Supplier's Site

Technical Specifications

  Autotrol Corporation
Product Category Gearmotors
Product Number Model 525
Product Name Permanent Magnet Synchronous AC Gear Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 V; 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Continuous Torque 32.8 In-lbs (37.83 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
1740 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Motors - 7736813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 79.6 to 531.0 In-lbs (91.84 to 612 kg-cm)
View Details