The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost.
DC Gear Motor - Model 250 Features
The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range of speeds and is an excellent choice for applications requiring reliability and quiet operation at low cost.
DC Gear Motor - Model 250 Features
| Autotrol Corporation | Autotrol Corporation | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | Model 250 | Model 250 |
| Product Name | DC Gear Motor | DC Gear Motor |
| Motor Type | DC Motor | DC Motor |
| Commutation | Brush | Brush |
| DC Construction | Permanent Magnet | Permanent Magnet |
| Standard DC Voltage | 12V | 24V |
| DC Voltage Range | 12.0 VDC | 24.0 VDC |