The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by permanently lubricated sintered bronze bearings. Available in a wide range of speeds and an excellent choise for applications requiring reliability and quiet operation at a low cost. Also available as Model 275 with same round gearbox used for Model 125.
DC Gear Motor - Model 200 Features
The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by permanently lubricated sintered bronze bearings. Available in a wide range of speeds and an excellent choise for applications requiring reliability and quiet operation at a low cost. Also available as Model 275 with same round gearbox used for Model 125.
DC Gear Motor - Model 200 Features
Specifications
Rated Torque
Curves below typify rated torque outputs for standard 6, 12, and 24 volt motors. Values may vary ±15% and are to be used only as a guide to determine available performance.
Voltage
Rated Voltage
6 VDC
12 VDC
24 VDC Operating Voltage
3-8 volts
9-18 volts
19-30 volts
Dielectric and Insulation Resistance
Dielectric: 1000 volts RMS for one minute between terminals and case.
Insulation Resistance: 10 megohm minimum measured with 500 VDC applied.
R.F.I.
The 200 motor is availble with an integrally assembled radio frequency filter to supress RF noise and enhance brush life.
Output Shaft Options Available
Current Draw
Voltage
6 VDC
12 VDC
24 VDC Rated Load
70mA
60mA
35mA
No Load
16mA
30mA
15mA
Current draw may be higher in certain units depending on the type and amount of lubrication used in the gear trains.
Ambient Operating Temp. Range
-20°C to +60°C
Lubrication
Permanently lubricated. Special lubricants available for operation under -20°C...consult factory (-40°C min.)
Direction of Rotation
DC Motors may be operated in either direction depending on polarity as applied to the terminals. Direction of rotation of the output shaft with respect to polarity markings of the terminals will depend upon the number of gear reductions used in the gear train. Instantaneous reversing is not recommended in order to provide maximum brush life. Bi-directional DC Motors available.
The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by permanently lubricated sintered bronze bearings. Available in a wide range of speeds and an excellent choise for applications requiring reliability and quiet operation at a low cost. Also available as Model 275 with same round gearbox used for Model 125.
DC Gear Motor - Model 200 Features
| Autotrol Corporation | Autotrol Corporation | Autotrol Corporation | |
|---|---|---|---|
| Product Category | Gearmotors | Gearmotors | Gearmotors |
| Product Number | Model 200 | Model 200 | Model 200 |
| Product Name | DC Gear Motor | DC Gear Motor | DC Gear Motor |
| Motor Type | DC Motor | DC Motor | DC Motor |
| Commutation | Brush | Brush | Brush |
| DC Construction | Permanent Magnet | Permanent Magnet | Permanent Magnet |
| Standard DC Voltage | 12V | 6V | 24V |
| DC Voltage Range | 12.0 VDC | 6.0 VDC | 24.0 VDC |