Autotrol Corporation Permanent Magnet Synchronous AC Gear Motor Model 150

Description
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost gearmotor for timing and drive source applications. Speeds available down to 1 revolution per day. Motor head also available with round gearbox as Model 125. AC Gear Motor - Model 150 Features Gear housing available in die cast metal or molded plastic Output shaft may extend from front, rear, or both ends Mounting is compatible with other pear-shaped motors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available…consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available
Description
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost gearmotor for timing and drive source applications. Speeds available down to 1 revolution per day. Motor head also available with round gearbox as Model 125. AC Gear Motor - Model 150 Features Gear housing available in die cast metal or molded plastic Output shaft may extend from front, rear, or both ends Mounting is compatible with other pear-shaped motors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available…consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Synchronous AC Gear Motor - Model 150 - Autotrol Corporation
Crystal Lake, IL, USA
Permanent Magnet Synchronous AC Gear Motor
Model 150
Permanent Magnet Synchronous AC Gear Motor Model 150
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost gearmotor for timing and drive source applications. Speeds available down to 1 revolution per day. Motor head also available with round gearbox as Model 125. AC Gear Motor - Model 150 Features Gear housing available in die cast metal or molded plastic Output shaft may extend from front, rear, or both ends Mounting is compatible with other pear-shaped motors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available…consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost gearmotor for timing and drive source applications. Speeds available down to 1 revolution per day. Motor head also available with round gearbox as Model 125.

AC Gear Motor - Model 150 Features

  • Gear housing available in die cast metal or molded plastic
  • Output shaft may extend from front, rear, or both ends
  • Mounting is compatible with other pear-shaped motors
  • Impedance protected
  • UL, CSA & VDE recognized
  • Class F insulation system is standard
  • Options available…consult factory

Specifications

Rated Torque
Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM
Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM

Rotor Speed
400 RPM at 60 Hz

Static Gear Train Rating
200 oz.-in. (14,400 gm.-cm.) maximum.
Varies with gear train construction.

Rotation
CW, CCW, or Bi-Directional

Electrical
Voltage: 24V, 115V, or 230V
Frequency: 60Hz, 50Hz, or 50/60Hz
Power Input: 3 watts maximum
Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz

Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options.

Terminiation Points
at 1, 5, or 9 o'clock
for metal gear housing.

Ambient Operating Temperature Range
32°F to 230°F (0° to 110° C) for class F insulation system, which is standard.

Lubrication
Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory

Output Shaft and Clutch Options Available

Supplier's Site

Technical Specifications

  Autotrol Corporation
Product Category Gearmotors
Product Number Model 150
Product Name Permanent Magnet Synchronous AC Gear Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 V; 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Multi-speed; Reversible
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
DC Motors - 7736813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 79.6 to 531.0 In-lbs (91.84 to 612 kg-cm)
View Details