Autotrol Corporation Permanent Magnet Synchronous AC Gear Motor Model 125

Description
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing and drive source applications. Motor head also available with pear-shaped gearbox as Model 150. Various speeds available…consult factory. AC Gear Motor - Model 125 Features Rugged die cast gear housing Mounting is compatible with other round gearmotors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available… consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available
Description
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing and drive source applications. Motor head also available with pear-shaped gearbox as Model 150. Various speeds available…consult factory. AC Gear Motor - Model 125 Features Rugged die cast gear housing Mounting is compatible with other round gearmotors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available… consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Synchronous AC Gear Motor - Model 125 - Autotrol Corporation
Crystal Lake, IL, USA
Permanent Magnet Synchronous AC Gear Motor
Model 125
Permanent Magnet Synchronous AC Gear Motor Model 125
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing and drive source applications. Motor head also available with pear-shaped gearbox as Model 150. Various speeds available…consult factory. AC Gear Motor - Model 125 Features Rugged die cast gear housing Mounting is compatible with other round gearmotors Impedance protected UL, CSA & VDE recognized Class F insulation system is standard Options available… consult factory Specifications Rated Torque Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM Rotor Speed 400 RPM at 60 Hz Static Gear Train Rating 200 oz.-in. (14,400 gm.-cm.) maximum. Varies with gear train construction. Rotation CW, CCW, or Bi-Directional Electrical Voltage: 24V, 115V, or 230V Frequency: 60Hz, 50Hz, or 50/60Hz Power Input: 3 watts maximum Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options. Terminiation Points at 1, 5, or 9 o'clock for metal gear housing. Ambient Operating Temperature Range 32°F to 230°F (0° to 110° C) for class F insulation system, which is standard. Lubrication Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory Output Shaft and Clutch Options Available

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing and drive source applications. Motor head also available with pear-shaped gearbox as Model 150. Various speeds available…consult factory.

AC Gear Motor - Model 125 Features

  • Rugged die cast gear housing
  • Mounting is compatible with other round gearmotors
  • Impedance protected
  • UL, CSA & VDE recognized
  • Class F insulation system is standard
  • Options available… consult factory

Specifications

Rated Torque
Running: 125 oz.-in. (9,000 gm.-cm.)at 1 RPM
Starting: 87 oz.-in. (6,264 gm.-cm.) at 1 RPM

Rotor Speed
400 RPM at 60 Hz

Static Gear Train Rating
200 oz.-in. (14,400 gm.-cm.) maximum.
Varies with gear train construction.

Rotation
CW, CCW, or Bi-Directional

Electrical
Voltage: 24V, 115V, or 230V
Frequency: 60Hz, 50Hz, or 50/60Hz
Power Input: 3 watts maximum
Current Input: 24V-130ma, 115V-45ma, 230V-20ma at 60Hz or 50Hz

Electrial Terminiations Standard motor is provided with either poke-in or quick-connect terminals. Leads, cord sets and connectors available as options.

Terminiation Points
at 1, 5, or 9 o'clock
for metal gear housing.

Ambient Operating Temperature Range
32°F to 230°F (0° to 110° C) for class F insulation system, which is standard.

Lubrication
Permanently lubricated. Special lubricants available for operating under 32°F (0°C)...consult factory

Output Shaft and Clutch Options Available

Supplier's Site

Technical Specifications

  Autotrol Corporation
Product Category Gearmotors
Product Number Model 125
Product Name Permanent Magnet Synchronous AC Gear Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 V; 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Multi-speed; Reversible
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2261 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details