The TTM4030M-24VDC is a time delay relay from Quarktwin Technology Ltd. designed for on-delay applications. It features a time range of 0.1 seconds to 30 minutes, with an accuracy of operating time of ±1%. The relay has a contact configuration of 4 normally open (N/O) and 4 normally closed (N/C) contacts, rated for 3A at 240VAC for resistive loads. Power consumption is specified at 1.2W for DC and 2VA for AC. The relay can withstand a dielectric strength of 1,500VAC for one minute and has a mechanical life cycle of a minimum of 1,000,000 operations and an electrical life cycle of at least 200,000 operations. It operates within an ambient temperature range of -25°C to +70°C without icing. The TTM4030M-24VDC is suitable for applications requiring reliable time delay functionality in various industrial settings.
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 30 Min Delay 3A @ 240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | TTM4030M-24VDC |
| Product Name | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 30 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |