Autonics USA, Inc. Pushbutton S2PR-P3WBD

Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, WHITE BUTTON COLOR, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, WHITE BUTTON COLOR, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32668334 - Radwell International
Willingboro, NJ, United States
Pushbutton
32668334
Pushbutton 32668334
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, WHITE BUTTON COLOR, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, WHITE BUTTON COLOR, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32668334
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details