Autonics USA, Inc. Pushbutton S2PR-P3RBL

Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, RED BUTTON COLOR, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, RED BUTTON COLOR, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32668310 - Radwell International
Willingboro, NJ, United States
Pushbutton
32668310
Pushbutton 32668310
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, RED BUTTON COLOR, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, RED BUTTON COLOR, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32668310
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details