Autonics USA, Inc. Pushbutton S2PR-P3GABL

Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32668270 - Radwell International
Willingboro, NJ, United States
Pushbutton
32668270
Pushbutton 32668270
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC VOLTAGE TYPE LED, 100-220 VAC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32668270
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data