Autonics USA, Inc. Pushbutton S2PR-P3GABD

Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32668278 - Radwell International
Willingboro, NJ, United States
Pushbutton
32668278
Pushbutton 32668278
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, GREEN BUTTON COLOR, 1 A CONTACT, 1 B CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32668278
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers
N program - NDT - Pushbutton - NDTGR/GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details