Autonics USA, Inc. Pushbutton S2PR-P3BAD

Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, BLUE BUTTON COLOR, 1 A CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, BLUE BUTTON COLOR, 1 A CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 32668266 - Radwell International
Willingboro, NJ, United States
Pushbutton
32668266
Pushbutton 32668266
PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, BLUE BUTTON COLOR, 1 A CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, S2PR SERIES, 22 MM, EXTENDED TYPE, ROUND, EXTENDED, ILLUMINATED, BLUE BUTTON COLOR, 1 A CONTACT, 1 AC/DC VOLTAGE TYPE LED, 12-30 V AC/DC, SINGULAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 32668266
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details