Autonics USA, Inc. Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics PWEF-302-RYG

Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics - 26T4161 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
26T4161
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics 26T4161
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4161
Product Name Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details