Autonics USA, Inc. Tower Light, 90-240Vac, 100Ma; Module Lens Colour Autonics PWEB-3FF-RYG

Description
TOWER LIGHT, 90-240VAC, 100mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 90-240VAC, 100mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 90-240Vac, 100Ma; Module Lens Colour Autonics - 26T4154 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 90-240Vac, 100Ma; Module Lens Colour Autonics
26T4154
Tower Light, 90-240Vac, 100Ma; Module Lens Colour Autonics 26T4154
TOWER LIGHT, 90-240VAC, 100mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes

TOWER LIGHT, 90-240VAC, 100mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4154
Product Name Tower Light, 90-240Vac, 100Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Global Series, LED, lens, magenta - K859500815-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details