Autonics USA, Inc. Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics PWE-302-RYG

Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:194mm
Datasheet
Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:194mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics - 26T4149 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
26T4149
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics 26T4149
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:194mm

TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:194mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4149
Product Name Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Incandescent Light Bulbs - 104604 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details