Autonics USA, Inc. Led Module, 3 Leds, Red/green/blue; Module Lens Colour Autonics PTM-02RGB

Description
LED MODULE, 3 LEDS, RED/GREEN/BLUE; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:720mW RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 3 LEDS, RED/GREEN/BLUE; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:720mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 3 Leds, Red/green/blue; Module Lens Colour Autonics - 26T4142 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 3 Leds, Red/green/blue; Module Lens Colour Autonics
26T4142
Led Module, 3 Leds, Red/green/blue; Module Lens Colour Autonics 26T4142
LED MODULE, 3 LEDS, RED/GREEN/BLUE; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:720mW RoHS Compliant: Yes

LED MODULE, 3 LEDS, RED/GREEN/BLUE; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:720mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4142
Product Name Led Module, 3 Leds, Red/green/blue; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details