TOWER LIGHTS, 90-240VAC, 27mA, 0.65W; No. of Stacks / Tiers:-; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Steady; Tones:Buzzer; Lens Diameter:56mm; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26T4129 |
| Product Name | Tower Lights, 90-240Vac, 27Ma, 0.65W; No. Of Stacks / Tiers Autonics |