Autonics USA, Inc. Led Module, 1, Red; Module Lens Colour Autonics PTE-02R

Description
LED MODULE, 1, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; External Height:44mm RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 1, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; External Height:44mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 1, Red; Module Lens Colour Autonics - 26T4140 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 1, Red; Module Lens Colour Autonics
26T4140
Led Module, 1, Red; Module Lens Colour Autonics 26T4140
LED MODULE, 1, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; External Height:44mm RoHS Compliant: Yes

LED MODULE, 1, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; External Height:44mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4140
Product Name Led Module, 1, Red; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details