Autonics USA, Inc. Led Module, 1, Clear; Module Lens Colour Autonics PTE-02C

Description
LED MODULE, 1, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:840mW; Bulb Size:56mm RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 1, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:840mW; Bulb Size:56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 1, Clear; Module Lens Colour Autonics - 26T4138 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 1, Clear; Module Lens Colour Autonics
26T4138
Led Module, 1, Clear; Module Lens Colour Autonics 26T4138
LED MODULE, 1, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:840mW; Bulb Size:56mm RoHS Compliant: Yes

LED MODULE, 1, CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:840mW; Bulb Size:56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4138
Product Name Led Module, 1, Clear; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details