Autonics USA, Inc. Proximity Switch PSN17-5DP

Description
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 5MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 5MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19173297 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19173297
Proximity Switch 19173297
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 5MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE PROX, 17MM SQUARE, 5MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19173297
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3250LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIES-Q8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers