Autonics USA, Inc. Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics PSB-C01

Description
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:NPN; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm
Datasheet
Description
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:NPN; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics - 22T2711 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics
22T2711
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics 22T2711
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:NPN; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm

PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:NPN; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 22T2711
Product Name Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Transmitter, 360 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9864 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details