Autonics USA, Inc. Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics PSAN-C01CPV-NPT1/8

Description
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm
Datasheet
Description
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics - 22T2708 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics
22T2708
Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics 22T2708
PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm

PRESSURE SENSOR, 0-100kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Compound; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 22T2708
Product Name Pressure Sensor, 0-100Kpa; Operating Pressure Max Autonics
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data