Autonics Corporation ATNC General Purpose PRT12-4DO

Description
Sensor, Inductive Prox, 12mm Round,
Description
Sensor, Inductive Prox, 12mm Round,

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRT12-4DO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRT12-4DO
ATNC General Purpose PRT12-4DO
Sensor, Inductive Prox, 12mm Round,

Sensor, Inductive Prox, 12mm Round,

Supplier's Site
Proximity Switch - 19167085 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19167085
Proximity Switch 19167085
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 2 WIRE, PR SERIES, CABLE TYPE, PRDA, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 2 WIRE, PR SERIES, CABLE TYPE, PRDA, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number PRT12-4DO 19167085
Product Name ATNC General Purpose Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details