Autonics USA, Inc. Sensor, Inductive Prox, 12Mm Round, Shielded, 4Mm Sensing, Autonics PRDT12-4D0

Description
SENSOR, INDUCTIVE PROX, 12MM ROUND, SHIELDED, 4MM SENSING,
Description
SENSOR, INDUCTIVE PROX, 12MM ROUND, SHIELDED, 4MM SENSING,

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive Prox, 12Mm Round, Shielded, 4Mm Sensing, Autonics - 41Y9350 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive Prox, 12Mm Round, Shielded, 4Mm Sensing, Autonics
41Y9350
Sensor, Inductive Prox, 12Mm Round, Shielded, 4Mm Sensing, Autonics 41Y9350
SENSOR, INDUCTIVE PROX, 12MM ROUND, SHIELDED, 4MM SENSING,

SENSOR, INDUCTIVE PROX, 12MM ROUND, SHIELDED, 4MM SENSING,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41Y9350
Product Name Sensor, Inductive Prox, 12Mm Round, Shielded, 4Mm Sensing, Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers