Autonics USA, Inc. Inductive Proximity Sensor; Sensing Range Max Autonics PRD18-14DN

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:200Hz; Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:200Hz; Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6721 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6721
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6721
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:200Hz; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:200Hz; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 10R6721
Product Name Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3600 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details