Autonics USA, Inc. Proximity Switch PRD12-8DP

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PRD SERIES, LONG DISTANCE, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PRD SERIES, LONG DISTANCE, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19179436 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19179436
Proximity Switch 19179436
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PRD SERIES, LONG DISTANCE, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PRD SERIES, LONG DISTANCE, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6720 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6720
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6720
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:400Hz; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:400Hz; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19179436 10R6720
Product Name Proximity Switch Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Light Grids - 2859099 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details