Autonics USA, Inc. Inductive Proximity Sensor; Sensing Range Max Autonics PRD12-4DN

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:500Hz; Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:500Hz; Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6717 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6717
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6717
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:500Hz; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRD Series; Frequency Response Max:500Hz; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 10R6717
Product Name Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3462 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers