Autonics Corporation ATNC General Purpose PRCMT30-10DO

Description
Sensor, Inductive Prox, 30mm Round,
Description
Sensor, Inductive Prox, 30mm Round,

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRCMT30-10DO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRCMT30-10DO
ATNC General Purpose PRCMT30-10DO
Sensor, Inductive Prox, 30mm Round,

Sensor, Inductive Prox, 30mm Round,

Supplier's Site
Proximity Switch - 19163087 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19163087
Proximity Switch 19163087
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number PRCMT30-10DO 19163087
Product Name ATNC General Purpose Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-BSW-1L-ZU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Voltage Output Inductive Proximity Sensor - S1041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Inductive Proximity Sensors - 5000004653-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details