Autonics USA, Inc. Proximity Sensor, Inductive, 2Mm, 12-24Vdc; Sensing Range Max Autonics PRCMT122D0

Description
PROXIMITY SENSOR, INDUCTIVE, 2MM, 12-24VDC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 2MM, 12-24VDC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 2Mm, 12-24Vdc; Sensing Range Max Autonics - 55T8709 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 2Mm, 12-24Vdc; Sensing Range Max Autonics
55T8709
Proximity Sensor, Inductive, 2Mm, 12-24Vdc; Sensing Range Max Autonics 55T8709
PROXIMITY SENSOR, INDUCTIVE, 2MM, 12-24VDC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:PRCM Series; Sensor Housing:Cylindrical

PROXIMITY SENSOR, INDUCTIVE, 2MM, 12-24VDC; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 55T8709
Product Name Proximity Sensor, Inductive, 2Mm, 12-24Vdc; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093335 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details