Autonics USA, Inc. Proximity Switch PRCM30-15DP

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19172357 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19172357
Proximity Switch 19172357
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics - 22T2682 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics
22T2682
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics 22T2682
INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19172357 22T2682
Product Name Proximity Switch Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3784 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details