Autonics USA, Inc. Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics PRCM30-10DP

Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 10-30VDC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 10-30VDC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics - 22T2679 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics
22T2679
Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics 22T2679
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 10-30VDC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR, 9-11mm, 10-30VDC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

Supplier's Site Datasheet
Proximity Switch - 19178334 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178334
Proximity Switch 19178334
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PRCM30-10DP

AUTONICS Sensors & Switches PRCM30-10DP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 22T2679 19178334
Product Name Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3224R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details