Autonics USA, Inc. Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics PRCM30-10AC

Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics - 22T2676 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics
22T2676
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics 22T2676
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2676
Product Name Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3034 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details